NorComp D-Sub Connector Assemblies 682M17W2203L001

Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M17W2203L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M17W2203L001-ND
D-Sub Connector Assemblies 37-682M17W2203L001-ND
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Norcomp - 62AJ7255 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Norcomp
62AJ7255
Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Norcomp 62AJ7255
COMBO D-SUB CONN, RCPT, DB-17W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-17W2, Panel Rohs Compliant Norcomp - 58AJ3124 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Panel Rohs Compliant Norcomp
58AJ3124
Combo D-Sub Conn, Rcpt, Db-17W2, Panel Rohs Compliant Norcomp 58AJ3124
COMBO D-SUB CONN, RCPT, DB-17W2, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-17W2, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-682M17W2203L001-ND 62AJ7255 58AJ3124
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-17W2, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 1124-1310-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers