Latch-N-Lok™, Latch-N-Lok Header Assembly, Right Angle, Through Hole, Pebble Gray, 4 Positions, Double Row, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of Latch N Lok, part number 68293-009LF.
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68293-009LF | 609-68293-009LF-ND | 64AC8076 |
| Product Name | Latch-N-Lok™ | Headers, Male Pins | Conn, R/a Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Mounting | Through Hole, Right Angle |