DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 750 800 850 900 950 1000 1020 1030 1040 1050 1060 1070 1078 1079 1080 1081 1082 1083 1084 1085 1086 1087 1088 1089 1090 1100 1110 1120 1130 1140 1150 1200 1250 1300 1350 1400 1450 1500 2000 2212
Product Name Notes
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 17 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 46 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 52 position 0.100"" (2.54mm)"
"Connector Header Through Hole 56 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 19 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 21 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 23 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 25 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 27 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 29 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 31 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 33 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 35 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 52 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.030"" (0.76mm) Dia"
"PC Pin Terminal Connector Free Hanging (In-Line) Tin-Lead 0.030"" (0.76mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
"Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Press-Fit"
"Single Post Terminal Connector Through Hole Gold 0.080"" (2.03mm) Dia"
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (10 + 3 Coax) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
14 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
1P BU-GEH KOMPLETT
2 Position Blade Type Power Housing Connector Non-Gendered Blue
2 Position Blade Type Power Housing Connector Non-Gendered Gray
2 Position Blade Type Power Housing Connector Non-Gendered Red
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
21 (17 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
68120-40-QKE DIL PCB CONN
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
COAXIAL D-SUB CONTACT
CONN D-SUB HOUSING PLUG 3POS
CONN D-SUB HOUSING PLUG 5POS
CONN D-SUB HOUSING PLUG 7POS
CONN D-SUB HOUSING PLUG 9POS
CONN D-SUB HOUSING RCPT 3POS
CONN D-SUB HOUSING RCPT 5POS
CONN D-SUB HOUSING RCPT 7POS
CONN D-SUB HOUSING RCPT 9POS
CONN D-SUB RCPT 13P PNL MNT SLDR
CONN D-SUB RCPT 3POS PNL MT SLDR
Connector Coding Strips For Plastic
Connector Header Through Hole, Right Angle 2 position
Connector Shroud For
DOUBLE ENDED RECEPTACLE
FEMALE MIXED CONTACT D-SUB 8W8 P
Fiber Optic Plug Connector LC Simplex Beige
Fiber Optic Plug Connector LC Simplex Blue
MALE COAXIAL D-SUB MIXED CONTACT
MALE MIXED CONTACT D-SUB 8W8 POS
Socket Contact Size

<< Prev Next >>