7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DA-7W2, IP68; Product Range:Seal-D 681S Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1209-ND | 94X3642 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Da-7W2, Ip68; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 to 40.0 amps |