5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
D SUB COMBO CONNECTOR, RECEPTACLE, DE-5W1, IP68; Product Range:Seal-D 681S Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1255-ND | 94X3639 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Receptacle, De-5W1, Ip68; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Through Hole |