DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1020
1030
1040
1050
1060
1070
1077
1078
1079
1080
1081
1082
1083
1084
1085
1086
1087
1088
1089
1090
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold or Gold, GXT™" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "F PWR CONT // 10-12AWG // 30U""" | |
| "F PWR CONT // 12-14AWG // 30U""" | |
| "F PWR CONT // 16-20AWG // 30U""" | |
| "F PWR CONT // 8-10AWG // 30U""" | |
| "F SIG CONT // 20-24AWG // 30U""" | |
| "F SIG CONT // 26-30AWG // 30U""" | |
| "M PWR CONT // 10-12AWG // 30U""" | |
| "M PWR CONT // 12-14AWG // 30U""" | |
| "M PWR CONT // 16-20AWG // 30U""" | |
| "M PWR CONT // 8-10AWG // 30U""" | |
| "M SIG CONT // 20-24AWG // 30U""" | |
| "M SIG CONT // 26-30AWG // 30U""" | |
| 11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm | |
| B/S II SR-68024-103HALF | |
| B/S SR STR HDR 1 4-68004-404HALF | |
| CONN D-SUB HOUSING PLUG 13POS | |
| CONN D-SUB HOUSING PLUG 17POS | |
| CONN D-SUB HOUSING PLUG 21POS | |
| CONN D-SUB HOUSING RCPT 13POS | |
| CONN D-SUB HOUSING RCPT 17POS | |
| CONN D-SUB HOUSING RCPT 21POS | |
| CONN PLUG 2POS IN-LINE CRIMP | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| F PWR CONT // 10-12AWG // GF | |
| F PWR CONT // 12-14AWG // GF | |
| F PWR CONT // 16-20AWG // GF | |
| F PWR CONT // 8-10AWG // GF | |
| F SIG CONT // 20-24AWG // GF | |
| F SIG CONT // 26-30AWG // GF | |
| M PWR CONT // 10-12AWG // GF | |
| M PWR CONT // 12-14AWG // GF | |
| M PWR CONT // 16-20AWG // GF | |
| M PWR CONT // 8-10AWG // GF | |
| M SIG CONT // 20-24AWG // GF | |
| M SIG CONT // 26-30AWG // GF | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 12-16 AWG Yellow | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-20 AWG Blue | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1900-6755 CMA Yellow | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 20-26 AWG Red | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 300-1510 CMA Red | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 779-2680 CMA Blue |
| << Prev | Next >> |