9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DB-9W4, IP68; Product Range:Seal-D 681S Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1248-ND | 94X3644 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Db-9W4, Ip68; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 to 40.0 amps |