NorComp D-Sub Connector Assemblies 682M21WA4PL001

Description
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M21WA4PL001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M21WA4PL001-ND
D-Sub Connector Assemblies 37-682M21WA4PL001-ND
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-21Wa4, Panel Rohs Compliant Norcomp - 58AJ3125 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21Wa4, Panel Rohs Compliant Norcomp
58AJ3125
Combo D-Sub Conn, Plug, Dc-21Wa4, Panel Rohs Compliant Norcomp 58AJ3125
COMBO D-SUB CONN, PLUG, DC-21WA4, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DC-21WA4, PANEL ROHS COMPLIANT: YES

Supplier's Site
Combo D-Sub Conn, Plug, Dc-21Wa4, Panel; Product Range Norcomp - 62AJ7257 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21Wa4, Panel; Product Range Norcomp
62AJ7257
Combo D-Sub Conn, Plug, Dc-21Wa4, Panel; Product Range Norcomp 62AJ7257
COMBO D-SUB CONN, PLUG, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4 ; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-682M21WA4PL001-ND 58AJ3125 62AJ7257
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-21Wa4, Panel Rohs Compliant Norcomp Combo D-Sub Conn, Plug, Dc-21Wa4, Panel; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

XM3 D-sub Connectors - XM3C-3722-111 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details