NorComp D-Sub Connector Assemblies 682M5W5203L001

Description
5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M5W5203L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M5W5203L001-ND
D-Sub Connector Assemblies 37-682M5W5203L001-ND
5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp - 62AJ7267 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp
62AJ7267
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp 62AJ7267
COMBO D-SUB CONN, RCPT, DB-5W5, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-5W5, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp - 58AJ3130 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp
58AJ3130
Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp 58AJ3130
COMBO D-SUB CONN, RCPT, DB-5W5, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-5W5, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-682M5W5203L001-ND 62AJ7267 58AJ3130
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-5W5, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD044SAA232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers
Terminal Blocks - 39.2312 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers