NorComp D-Sub Connector Assemblies 682M7W2203L001

Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M7W2203L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M7W2203L001-ND
D-Sub Connector Assemblies 37-682M7W2203L001-ND
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp - 62AJ7271 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp
62AJ7271
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp 62AJ7271
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Da-7W2, Panel Rohs Compliant Norcomp - 58AJ3132 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Panel Rohs Compliant Norcomp
58AJ3132
Combo D-Sub Conn, Rcpt, Da-7W2, Panel Rohs Compliant Norcomp 58AJ3132
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DA-7W2, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-682M7W2203L001-ND 62AJ7271 58AJ3132
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Norcomp Combo D-Sub Conn, Rcpt, Da-7W2, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details