NorComp D-Sub Connector Assemblies 684S21WA4PL461

Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1262-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1262-ND
D-Sub Connector Assemblies NOR1262-ND
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp - 94X3661 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp
94X3661
D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp 94X3661
D SUB COMBO CONNECTOR, PLUG, DC-21WA4; Product Range:Seal-D 684S Series; Insert Arrangement:DC-21WA4 ; Gender:Plug; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DC-21WA4; Product Range:Seal-D 684S Series; Insert Arrangement:DC-21WA4; Gender:Plug; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1262-ND 94X3661
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Dc-21Wa4; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Board Edge, Through Hole, Right Angle
Current Rating 5.0 to 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98002-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PwrBlade+ ® - 10106262-5004402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-7692-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details