3M Headers, Receptacles, Female Sockets 6850-4500JL

Description
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 6850-4500JL-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
6850-4500JL-ND
Headers, Receptacles, Female Sockets 6850-4500JL-ND
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 6850-4500JL-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details