Norcomp 681S3W3103L001 D-Sub Connector
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
CONN D-SUB PLUG 3P PNL MNT SLDR
D SUB COMBO CONNECTOR, PLUG, DA-3W3, IP68; Product Range:Seal-D 681S Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1748566 | NOR1206-ND | 681S3W3103L001 | 94X3636 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Da-3W3, Ip68; Product Range Norcomp |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder | Through Hole |