5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DB-5W5, IP68; Product Range:Seal-D 681S Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1208-ND | 94X3640 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Db-5W5, Ip68; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 40.0 amps |