7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Seal-D 684S Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body; D Sub Shell Size:DA RoHS Compliant: Yes
CONN D-SUB PLUG 7POS R/A SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1187-ND | 94X3666 | 684S7W2103L461 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | |
| Current Rating | 5.0 to 40.0 amps | 5.0 to 40.0 amps |