NorComp D-Sub Connector Assemblies 682M3W3103L001

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M3W3103L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M3W3103L001-ND
D-Sub Connector Assemblies 37-682M3W3103L001-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Panel Rohs Compliant Norcomp - 58AJ3127 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Panel Rohs Compliant Norcomp
58AJ3127
Combo D-Sub Conn, Plug, Da-3W3, Panel Rohs Compliant Norcomp 58AJ3127
COMBO D-SUB CONN, PLUG, DA-3W3, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DA-3W3, PANEL ROHS COMPLIANT: YES

Supplier's Site
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Norcomp - 62AJ7261 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Norcomp
62AJ7261
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Norcomp 62AJ7261
COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-682M3W3103L001-ND 58AJ3127 62AJ7261
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Panel Rohs Compliant Norcomp Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details