Amphenol Corporation BergStik ® 68602-108HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 8 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-108HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 8 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-108HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68602-108HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68602-108HLF
BergStik ® 68602-108HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 8 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-108HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 8 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-108HLF.

Supplier's Site Datasheet
Connectors Unreviewed - 68602-108HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
68602-108HLF
Connectors Unreviewed 68602-108HLF
BERG II 100CC DR

BERG II 100CC DR

Buy Now
Headers, Male Pins - 609-3362-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3362-ND
Headers, Male Pins 609-3362-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
2027-68602-108HLF
3A Electronic Connector 2027-68602-108HLF
8 Pos 2 Row Male Header, 2.54mm Pitch, Straight, 3A, 125°C Product overview: 68602-108HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68602-108HLF can be used for catalog matching and distributor lookup.

8 Pos 2 Row Male Header, 2.54mm Pitch, Straight, 3A, 125°C Product overview: 68602-108HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68602-108HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board To Board, Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions - 20M2829 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions
20M2829
Board To Board, Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions 20M2829
BOARD TO BOARD, HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68602 Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68602 Series RoHS Compliant: Yes

Supplier's Site
68602-108Hlf-Berg Ii 100Cc Dr Rohs Compliant Amphenol Communications Solutions - 38AH4642 - Newark, An Avnet Company
Chicago, IL, United States
68602-108Hlf-Berg Ii 100Cc Dr Rohs Compliant Amphenol Communications Solutions
38AH4642
68602-108Hlf-Berg Ii 100Cc Dr Rohs Compliant Amphenol Communications Solutions 38AH4642
68602-108HLF-BERG II 100CC DR ROHS COMPLIANT: YES

68602-108HLF-BERG II 100CC DR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68602-108HLF 68602-108HLF 609-3362-ND 2027-68602-108HLF 20M2829 38AH4642
Product Name BergStik ® Connectors Unreviewed Headers, Male Pins 3A Electronic Connector Board To Board, Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions 68602-108Hlf-Berg Ii 100Cc Dr Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data