9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:681M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
COMBO D-SUB CONN, PLUG, DB-9W4, TH ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1337-ND | 94X3622 | 58AJ3117 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Db-9W4; Product Range Norcomp | Combo D-Sub Conn, Plug, Db-9W4, Th Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 to 40.0 amps |