NorComp D-Sub Connector Assemblies 685M13W3203L461

Description
13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-685M13W3203L461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-685M13W3203L461-ND
D-Sub Connector Assemblies 37-685M13W3203L461-ND
13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-685M13W3203L461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-685M13W3203L461-ND
D-Sub Connector Assemblies 5497-685M13W3203L461-ND
CONN D-SUB RCPT 13POS R/A SOLDER

CONN D-SUB RCPT 13POS R/A SOLDER

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-13W3, Th Rohs Compliant Norcomp - 58AJ3162 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Th Rohs Compliant Norcomp
58AJ3162
Combo D-Sub Conn, Rcpt, Db-13W3, Th Rohs Compliant Norcomp 58AJ3162
COMBO D-SUB CONN, RCPT, DB-13W3, TH ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-13W3, TH ROHS COMPLIANT: YES

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp - 62AJ7334 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp
62AJ7334
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp 62AJ7334
COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:Power-D 685M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:Power-D 685M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-685M13W3203L461-ND 58AJ3162 62AJ7334
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-13W3, Th Rohs Compliant Norcomp Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data