NorComp D-Sub Connector Assemblies 682M21WA4SL001

Description
21 (17 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M21WA4SL001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M21WA4SL001-ND
D-Sub Connector Assemblies 37-682M21WA4SL001-ND
21 (17 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp - 62AJ7259 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp
62AJ7259
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp 62AJ7259
COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4 ; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DC-21WA4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel Rohs Compliant Norcomp - 58AJ3126 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel Rohs Compliant Norcomp
58AJ3126
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel Rohs Compliant Norcomp 58AJ3126
COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DC-21WA4, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-682M21WA4SL001-ND 62AJ7259 58AJ3126
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel; Product Range Norcomp Combo D-Sub Conn, Rcpt, Dc-21Wa4, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details