BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68448-010HLF.
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
B/S II-68448-010HLF / BAG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68448-010HLF | 68448-010HLF-ND | 51Y8208 |
| Product Name | BergStik ® | Headers, Male Pins | B/s Ii-68448-010Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |