Amphenol Communications Solutions Headers, Male Pins 68604-804HLF

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 609-68604-804HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-68604-804HLF-ND
Headers, Male Pins 609-68604-804HLF-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 69AC7652 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
69AC7652
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 69AC7652
CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 609-68604-804HLF-ND 69AC7652
Product Name Headers, Male Pins Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102162-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details