TE Connectivity Eurocard Connectors 650479-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650479-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650479-5
Eurocard Connectors 650479-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Power or Coaxial Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-650479-5
Through-Hole Electronic Connector 407-650479-5
48 Pos 3 Row 2.54mm Pitch Header, Vertical, Through Hole, Gold/Tin/Lead Product overview: 650479-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650479-5 can be used for catalog matching and distributor lookup.

48 Pos 3 Row 2.54mm Pitch Header, Vertical, Through Hole, Gold/Tin/Lead Product overview: 650479-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650479-5 can be used for catalog matching and distributor lookup.

Supplier's Site
DIN 41612 - A29035-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29035-ND
DIN 41612 A29035-ND
48 Position Din Connector Plug, Male Pins Gold Through Hole

48 Position Din Connector Plug, Male Pins Gold Through Hole

Buy Now Datasheet
Pin & Socket Connectors - 650479-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650479-5
Pin & Socket Connectors 650479-5
048 EURO TYPE R PIN ST ASSY

048 EURO TYPE R PIN ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650479-5
Pin & Socket Connectors 650479-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
048 Euro Type R Pin St Assy Amp - Te Connectivity - 42AJ5723 - Newark, An Avnet Company
Chicago, IL, United States
048 Euro Type R Pin St Assy Amp - Te Connectivity
42AJ5723
048 Euro Type R Pin St Assy Amp - Te Connectivity 42AJ5723
048 EURO TYPE R PIN ST ASSY

048 EURO TYPE R PIN ST ASSY

Supplier's Site
Backplane Connectors - DIN 41612 - 650479-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650479-5
Backplane Connectors - DIN 41612 650479-5
CONN DIN PLUG 48POS PCB GOLD

CONN DIN PLUG 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650479-5 407-650479-5 A29035-ND 650479-5 42AJ5723 650479-5
Product Name Eurocard Connectors Through-Hole Electronic Connector DIN 41612 Pin & Socket Connectors 048 Euro Type R Pin St Assy Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data