"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN RCPT 20POS 0.1 TIN PCB
Conn Socket Strip SKT 20 POS 2.54mm Solder ST Thru-Hole Gang of Tubes
20 MODIV VRT DR CE RCPT ASSY
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-535585-0-ND | 6-535585-0 | 792-6-535585-0 | 19R5236 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn Socket Strip SKT 20 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | 20 Modiv Vrt Dr Ce Rcpt Assy Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | |
| Number of Contacts | 20 # |