TE Connectivity Eurocard Connectors 650949-5

Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650949-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650949-5
Eurocard Connectors 650949-5
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 40
  • Number of Positions : 120
  • Number of Power or Coaxial Positions : 120
  • Number of Rows : 3
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 650949-5 - 907712-650949-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 650949-5
907712-650949-5
Backplane Connectors - 650949-5 907712-650949-5
Manufacturer: TE Connectivity Win Source Part Number: 907712-650949-5 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 120 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 650949 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: A1283, 2266-650949-5, -650949-5-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907712-650949-5
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 650949
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: A1283, 2266-650949-5, -650949-5-SI

Buy Now Datasheet
DIN 41612 - A1283-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1283-ND
DIN 41612 A1283-ND
120 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

120 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Pin & Socket Connectors - 650949-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650949-5
Pin & Socket Connectors 650949-5
120 EURO TYPE C PIN ST ASSY

120 EURO TYPE C PIN ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650949-5
Pin & Socket Connectors 650949-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
1.5A Electronic Connector
407-650949-5
1.5A Electronic Connector 407-650949-5
120 Pos 40 Col 3 Row 2.54mm Pitch Header, 1.5A, Gold/Tin/Lead Product overview: 650949-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650949-5 can be used for catalog matching and distributor lookup.

120 Pos 40 Col 3 Row 2.54mm Pitch Header, 1.5A, Gold/Tin/Lead Product overview: 650949-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650949-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - DIN 41612 - 650949-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650949-5
Backplane Connectors - DIN 41612 650949-5
CONN DIN PLUG 120POS PCB RA GOLD

CONN DIN PLUG 120POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650949-5 907712-650949-5 A1283-ND 650949-5 407-650949-5 650949-5
Product Name Eurocard Connectors Backplane Connectors - 650949-5 DIN 41612 Pin & Socket Connectors 1.5A Electronic Connector Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data