"15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
15 Pos 2.54mm Socket Header, Straight, Gold, 2A, 750V, TH Product overview: 6-534237-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534237-3 can be used for catalog matching and distributor lookup.
15 MODII VRT SR CE 100/115
CONN, RCPT, 15POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 15POS 0.1 GOLD PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32914-ND | 316-6-534237-3 | 6-534237-3 | 58M0043 | 6-534237-3 |
| Product Name | Headers, Receptacles, Female Sockets | 2A 750V Electronic Connector | Connectors Board to Board, Mezzanine, Board Stacking, PC104 | Conn, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole Straight | Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | ||
| Number of Contacts | 15 # |