"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
CONN RCPT 4POS 0.1 GOLD PCB R/A
CONN RCPT 4POS 0.1 GOLD PCB R/A
04 MODII HORZ DR CE EESS .100
04 MODII HORZ DR CE EESS .100 ROHS COMPLIANT: NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26430-ND | 6-535512-1 | 792-6-535512-1 | 76AC9817 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | CONN RCPT 4POS 0.1 GOLD PCB R/A | 04 Modii Horz Dr Ce Eess .100 Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | |
| Number of Contacts | 4 # |