TE Connectivity Headers, Receptacles, Female Sockets 6-5535512-4

Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A35050-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A35050-ND
Headers, Receptacles, Female Sockets A35050-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6-5535512-4
Electronic Connector 316-6-5535512-4
10 Pos 2.54mm RA Solder Socket Header Product overview: 6-5535512-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-5535512-4 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Solder Socket Header Product overview: 6-5535512-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-5535512-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RCPT 10POS 0.1 GOLD PCB R/A - 792-6-5535512-4 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 10POS 0.1 GOLD PCB R/A
792-6-5535512-4
CONN RCPT 10POS 0.1 GOLD PCB R/A 792-6-5535512-4
CONN RCPT 10POS 0.1 GOLD PCB R/A

CONN RCPT 10POS 0.1 GOLD PCB R/A

Supplier's Site
Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X7745 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99X7745
Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99X7745
BTB CONN, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BTB CONN, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A35050-ND 316-6-5535512-4 792-6-5535512-4 99X7745
Product Name Headers, Receptacles, Female Sockets Electronic Connector CONN RCPT 10POS 0.1 GOLD PCB R/A Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Mounting Through Hole, Right Angle Through Hole Through Hole Mount Right Angle
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data