18 Pos 2.54mm Socket Header, Straight, Gold, 2A, 750V Product overview: 6-534237-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534237-6 can be used for catalog matching and distributor lookup.
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
18 MODII VRT SR CE 100/115
CONN RCPT 18POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6-534237-6 | A32915-ND | 19R5178 | 6-534237-6 |
| Product Name | 2A 750V Electronic Connector | Headers, Receptacles, Female Sockets | 18 Modii Vrt Sr Ce 100/115 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 750 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |