TE Connectivity Headers, Receptacles, Female Sockets 6-534998-2

Description
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32960-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32960-ND
Headers, Receptacles, Female Sockets A32960-ND
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6-534998-2
Electronic Connector 316-6-534998-2
24 Pos 2.54mm Socket Strip, Gold, Straight, Thru-Hole Product overview: 6-534998-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534998-2 can be used for catalog matching and distributor lookup.

24 Pos 2.54mm Socket Strip, Gold, Straight, Thru-Hole Product overview: 6-534998-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534998-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Receptacle, 24 Position, 2Row; Connector Systems Te Connectivity - 52K3800 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 24 Position, 2Row; Connector Systems Te Connectivity
52K3800
Board-Board Connector Receptacle, 24 Position, 2Row; Connector Systems Te Connectivity 52K3800
BOARD-BOARD CONNECTOR RECEPTACLE, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 24 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 6-534998-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
6-534998-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 6-534998-2
CONN RCPT 24POS 0.1 GOLD PCB

CONN RCPT 24POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32960-ND 316-6-534998-2 52K3800 6-534998-2
Product Name Headers, Receptacles, Female Sockets Electronic Connector Board-Board Connector Receptacle, 24 Position, 2Row; Connector Systems Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Mount Through Hole
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data