TE Connectivity FFC Connectors 6-520315-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 6-520315-5 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
6-520315-5
FFC Connectors 6-520315-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Vertical
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Z Bend
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Connector Assembly
  • Insertion Force Type : Low

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 1A 250V Electronic Connector
399-6-520315-5
Through-Hole 1A 250V Electronic Connector 399-6-520315-5
15 Pos Female Header, 2.54mm Pitch, 1A, 250V, Through Hole, Vertical Product overview: 6-520315-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 250V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-6-520315-5 can be used for catalog matching and distributor lookup.

15 Pos Female Header, 2.54mm Pitch, 1A, 250V, Through Hole, Vertical Product overview: 6-520315-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 250V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-6-520315-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC / FPC - 6-520315-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
6-520315-5
FFC / FPC 6-520315-5
TRIOMATE ASY V 15P LDFR

TRIOMATE ASY V 15P LDFR

Buy Now
Swedesboro, NJ, United States
FFC / FPC
6-520315-5
FFC / FPC 6-520315-5
FFC / FPC

FFC / FPC

Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 6-520315-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
6-520315-5
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 6-520315-5
TRIOMATE ASY V 15P LDFR

TRIOMATE ASY V 15P LDFR

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 6-520315-5-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
6-520315-5-ND
FFC, FPC (Flat Flexible) Connector Assemblies 6-520315-5-ND
"15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"

"15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"

Buy Now Datasheet
FFC & FPC Connectors TRIOMATE ASSY V 15P LDFR - 792-6-520315-5 - Utmel Electronic Limited
Hong Kong, China
FFC & FPC Connectors TRIOMATE ASSY V 15P LDFR
792-6-520315-5
FFC & FPC Connectors TRIOMATE ASSY V 15P LDFR 792-6-520315-5
FFC & FPC Connectors TRIOMATE ASSY V 15P LDFR

FFC & FPC Connectors TRIOMATE ASSY V 15P LDFR

Supplier's Site
Triomate Asy V 15P Ldfr Amp - Te Connectivity - 23M1175 - Newark, An Avnet Company
Chicago, IL, United States
Triomate Asy V 15P Ldfr Amp - Te Connectivity
23M1175
Triomate Asy V 15P Ldfr Amp - Te Connectivity 23M1175
TRIOMATE ASY V 15P LDFR

TRIOMATE ASY V 15P LDFR

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6-520315-5 399-6-520315-5 6-520315-5 6-520315-5 6-520315-5-ND 792-6-520315-5 23M1175
Product Name FFC Connectors Through-Hole 1A 250V Electronic Connector FFC / FPC Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers FFC, FPC (Flat Flexible) Connector Assemblies FFC & FPC Connectors TRIOMATE ASSY V 15P LDFR Triomate Asy V 15P Ldfr Amp - Te Connectivity
Connector Type Wire to Board Connector FPC / FFC
Termination Through Hole - Solder Solder Kinked Pin
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data