Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 24 Positions, 2.54 mm (0.1 in.), Vertical, Eject Latch Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 65863-458LF
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 65863-458LF | 609-65863-458LF-ND |
| Product Name | Quickie ® | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Termination | Through Hole | |
| Voltage Rating | 1000 volts |