TE Connectivity Eurocard Connectors 650946-5

Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Power or Coaxial Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Power or Coaxial Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650946-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650946-5
Eurocard Connectors 650946-5
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Power or Coaxial Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Power or Coaxial Positions : 32
  • Number of Rows : 3
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 650946-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650946-5
Pin & Socket Connectors 650946-5
032 EURO TYPE C PIN ST ASSY

032 EURO TYPE C PIN ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650946-5
Pin & Socket Connectors 650946-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
DIN 41612 - A1276-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1276-ND
DIN 41612 A1276-ND
48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5A Electronic Connector
407-650946-5
Through-Hole 1.5A Electronic Connector 407-650946-5
32 Pos 1.5A Gold/Tin/Lead Brass Header, Right Angle, Through Hole, 2.54mm Pitch Product overview: 650946-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650946-5 can be used for catalog matching and distributor lookup.

32 Pos 1.5A Gold/Tin/Lead Brass Header, Right Angle, Through Hole, 2.54mm Pitch Product overview: 650946-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650946-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 650946-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650946-5
Backplane Connectors - DIN 41612 650946-5
CONN DIN PLUG 48POS PCB RA GOLD

CONN DIN PLUG 48POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 650946-5 650946-5 A1276-ND 407-650946-5 650946-5
Product Name Eurocard Connectors Pin & Socket Connectors DIN 41612 Through-Hole 1.5A Electronic Connector Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data