TE Connectivity Pin & Socket Connectors 650897-4

Description
064 EURO TYPE R RECEPT BL ASSY
Request a Quote Datasheet
Description
064 EURO TYPE R RECEPT BL ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 650897-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650897-4
Pin & Socket Connectors 650897-4
064 EURO TYPE R RECEPT BL ASSY

064 EURO TYPE R RECEPT BL ASSY

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 28-TQFN Exposed Pad Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Termination: Solder Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 48-VQFPC (7x7) Contact Finish: Tin Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 28-TQFN Exposed Pad
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Termination: Solder
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 48-VQFPC (7x7)
Contact Finish: Tin
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
DIN 41612 - A109206-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A109206-ND
DIN 41612 A109206-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-650897-4
Electronic Connector 407-650897-4
64 Pos 2.54mm RA Solder Backplane Connector, 3 Row, Gold/Tin/Lead Product overview: 650897-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650897-4 can be used for catalog matching and distributor lookup.

64 Pos 2.54mm RA Solder Backplane Connector, 3 Row, Gold/Tin/Lead Product overview: 650897-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650897-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
064 Euro Type R Recept Bl Assy Rohs Compliant Amp - Te Connectivity - 34B1361 - Newark, An Avnet Company
Chicago, IL, United States
064 Euro Type R Recept Bl Assy Rohs Compliant Amp - Te Connectivity
34B1361
064 Euro Type R Recept Bl Assy Rohs Compliant Amp - Te Connectivity 34B1361
064 EURO TYPE R RECEPT BL ASSY ROHS COMPLIANT: NO

064 EURO TYPE R RECEPT BL ASSY ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - DIN 41612 - 650897-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650897-4
Backplane Connectors - DIN 41612 650897-4
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650897-4 A109206-ND 407-650897-4 34B1361 650897-4
Product Name Pin & Socket Connectors Connectors,Interconnects DIN 41612 Electronic Connector 064 Euro Type R Recept Bl Assy Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
Eurocard Connectors - 148292-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
5 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details