USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole
MINI USB CONN, 2.0 TYPE B, RCPT, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-2735-ND | 7480872P | 7480872 | 12T8884 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Mini Usb Conn, 2.0 Type B, Rcpt, Th; Usb Connector Type Wurth Elektronik |
| Category | USB | |||
| Connector Type | USB - mini B | USB | USB | USB |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | |
| Mounting | Through Hole | Through hole | Through Hole Mount | |
| Voltage Rating | 30 volts | 30 volts |