TE Connectivity Headers, Receptacles, Female Sockets 6-534998-3

Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32961-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32961-ND
Headers, Receptacles, Female Sockets A32961-ND
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 7973220P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7973220P
PCB Sockets 7973220P
TE Connectivity 6-534998-3 PCB Socket

TE Connectivity 6-534998-3 PCB Socket

Supplier's Site
Singapore, Singapore
2A Electronic Connector
316-6-534998-3
2A Electronic Connector 316-6-534998-3
26 Pos 2.54mm Pitch Female Socket Header, Straight, Thru-Hole, 2A Product overview: 6-534998-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534998-3 can be used for catalog matching and distributor lookup.

26 Pos 2.54mm Pitch Female Socket Header, Straight, Thru-Hole, 2A Product overview: 6-534998-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534998-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Te Connectivity - 99X7743 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Te Connectivity
99X7743
Btb Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Te Connectivity 99X7743
BTB CONN, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BTB CONN, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32961-ND 7973220P 316-6-534998-3 99X7743
Product Name Headers, Receptacles, Female Sockets PCB Sockets 2A Electronic Connector Btb Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Mounting Through Hole Through Hole Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data