TE Connectivity Eurocard Connectors 650459-5

Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Power or Coaxial Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Power or Coaxial Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650459-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650459-5
Eurocard Connectors 650459-5
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Power or Coaxial Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Power or Coaxial Positions : 32
  • Number of Rows : 3
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.49 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A114303-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A114303-ND
DIN 41612 A114303-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Pin & Socket Connectors - 650459-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650459-5
Pin & Socket Connectors 650459-5
032 EURO TYPE C RECEPT ST ASSY

032 EURO TYPE C RECEPT ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650459-5
Pin & Socket Connectors 650459-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
032 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity - 34B1320 - Newark, An Avnet Company
Chicago, IL, United States
032 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity
34B1320
032 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity 34B1320
032 EURO TYPE C RECEPT ST ASSY ROHS COMPLIANT: NO

032 EURO TYPE C RECEPT ST ASSY ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - DIN 41612 - 650459-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650459-5
Backplane Connectors - DIN 41612 650459-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650459-5 A114303-ND 650459-5 34B1320 650459-5
Product Name Eurocard Connectors DIN 41612 Pin & Socket Connectors 032 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data