TE Connectivity FFC Connectors 6-520314-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 17 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1400 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Right Angle Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 17 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1400 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Right Angle Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 6-520314-7 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
6-520314-7
FFC Connectors 6-520314-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 17 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1400 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Right Angle Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 17
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1400
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Right Angle
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Z Bend
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Connector Assembly
  • Insertion Force Type : Low

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
FFC / FPC - 6-520314-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
6-520314-7
FFC / FPC 6-520314-7
2.54LDFR

2.54LDFR

Buy Now
Swedesboro, NJ, United States
FFC / FPC
6-520314-7
FFC / FPC 6-520314-7
FFC / FPC

FFC / FPC

Buy Now
Singapore, Singapore
Through-Hole 250V Electronic Connector
399-6-520314-7
Through-Hole 250V Electronic Connector 399-6-520314-7
17 Pos 2.54mm Pitch Female Header, Right Angle, Through Hole, 250V Product overview: 6-520314-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-6-520314-7 can be used for catalog matching and distributor lookup.

17 Pos 2.54mm Pitch Female Header, Right Angle, Through Hole, 250V Product overview: 6-520314-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-6-520314-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 6-520314-7-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
6-520314-7-ND
FFC, FPC (Flat Flexible) Connector Assemblies 6-520314-7-ND
"17 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle"

"17 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle"

Buy Now Datasheet
Triomate Assy H 17P L=2.54Ldfr Amp - Te Connectivity - 76AC9796 - Newark, An Avnet Company
Chicago, IL, United States
Triomate Assy H 17P L=2.54Ldfr Amp - Te Connectivity
76AC9796
Triomate Assy H 17P L=2.54Ldfr Amp - Te Connectivity 76AC9796
TRIOMATE ASSY H 17P L=2.54LDFR

TRIOMATE ASSY H 17P L=2.54LDFR

Supplier's Site
Triomate Assy H 17P L=2.54Ldfr Amp - Te Connectivity - 19R5121 - Newark, An Avnet Company
Chicago, IL, United States
Triomate Assy H 17P L=2.54Ldfr Amp - Te Connectivity
19R5121
Triomate Assy H 17P L=2.54Ldfr Amp - Te Connectivity 19R5121
TRIOMATE ASSY H 17P L=2.54LDFR

TRIOMATE ASSY H 17P L=2.54LDFR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-520314-7 6-520314-7 399-6-520314-7 6-520314-7-ND 76AC9796
Product Name FFC Connectors FFC / FPC Through-Hole 250V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Triomate Assy H 17P L=2.54Ldfr Amp - Te Connectivity
Connector Type Wire to Board Connector FPC / FFC
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data