USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
MINI USB CONN, 2.0 TYPE AB, RCPT, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
USB CONN, 2.0 TYPE AB, RCPT, SMD; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-3154-6-ND | 84X0346 | 85X2705 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Mini Usb Conn, 2.0 Type Ab, Rcpt, Smt; Usb Connector Type Wurth Elektronik | Usb Conn, 2.0 Type Ab, Rcpt, Smd; Usb Connector Type Wurth Elektronik |
| Category | USB | ||
| Connector Type | USB - mini AB | USB | USB |
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount |