"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"
Wurth Elektronik 653102131822 PCB Header
Wurth Elektronik 653102131822 PCB Header
Wurth Elektronik 653102131822 PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 732-2727-1-ND | 8281204P | 1635370 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Header Connector | |
| Mounting | Surface Mount, Right Angle | Surface mount | |
| Voltage Rating | 125 volts | ||
| Current Rating | 1.0 amps | ||
| Number of Contacts | 2 # | 2 # |