TE Connectivity PCB Sockets 6-534206-5

Description
TE Connectivity 6-534206-5 PCB Socket
Request a Quote Datasheet
Description
TE Connectivity 6-534206-5 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7973217 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7973217
PCB Sockets 7973217
TE Connectivity 6-534206-5 PCB Socket

TE Connectivity 6-534206-5 PCB Socket

Supplier's Site
PCB Sockets - 7973217P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7973217P
PCB Sockets 7973217P
TE Connectivity 6-534206-5 PCB Socket

TE Connectivity 6-534206-5 PCB Socket

Supplier's Site
PCB Sockets - 1643438 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1643438
PCB Sockets 1643438
TE Connectivity 6-534206-5 PCB Socket

TE Connectivity 6-534206-5 PCB Socket

Supplier's Site
Singapore, Singapore
2A Electronic Connector
316-6-534206-5
2A Electronic Connector 316-6-534206-5
30 Pos 2.54mm Socket Header, Straight, 2A, Gold, Thru-Hole Product overview: 6-534206-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534206-5 can be used for catalog matching and distributor lookup.

30 Pos 2.54mm Socket Header, Straight, 2A, Gold, Thru-Hole Product overview: 6-534206-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534206-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A32945-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32945-ND
Headers, Receptacles, Female Sockets A32945-ND
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332639-6-534206-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332639-6-534206-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332639-6-534206-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332639-6-534206-5 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 30 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 15 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 65342065,A32945,2266 -6-534206-5 Base Product Number: 534206 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332639-6-534206-5
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 30
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 15
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 65342065,A32945,2266-6-534206-5
Base Product Number: 534206
RoHS Status: RoHS Compliant

Buy Now Datasheet
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity - 52K3794 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity
52K3794
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity 52K3794
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet
30 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity - 76AC9809 - Newark, An Avnet Company
Chicago, IL, United States
30 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity
76AC9809
30 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity 76AC9809
30 MODII VRT DR CE 100/115

30 MODII VRT DR CE 100/115

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7973217 7973217P 316-6-534206-5 A32945-ND 1332639-6-534206-5 52K3794 76AC9809
Product Name PCB Sockets PCB Sockets 2A Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity 30 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole Through Hole Through Hole Mount
Voltage Rating 333 volts 333 volts
Unlock Full Specs
to access all available technical data