Amphenol Corporation Quickie ® 65863-085LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 40 Positions, 2.54 mm (0.1 in.), Vertical, Eject Latch Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 65863-085LF
Request a Quote
Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 40 Positions, 2.54 mm (0.1 in.), Vertical, Eject Latch Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 65863-085LF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Connector, Header, 40 Position, 2 Row (part number 62K6579) is designed for printed wiring board-to-flat cable interconnections in low power applications. It features a pitch spacing of 2.54mm and includes 40 contacts arranged in two rows. The connector utilizes through-hole termination for secure mounting on PCBs. The contacts are made of full-hard phosphor bronze and are plated with either gold or tin-lead, ensuring reliable electrical performance. The molded plastic components are constructed from flame-retardant polyester, compliant with UL-94 standards. This connector is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Connector, Header, 40 Position, 2 Row (part number 62K6579) is designed for printed wiring board-to-flat cable interconnections in low power applications. It features a pitch spacing of 2.54mm and includes 40 contacts arranged in two rows. The connector utilizes through-hole termination for secure mounting on PCBs. The contacts are made of full-hard phosphor bronze and are plated with either gold or tin-lead, ensuring reliable electrical performance. The molded plastic components are constructed from flame-retardant polyester, compliant with UL-94 standards. This connector is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 65863-085LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
65863-085LF
Quickie ® 65863-085LF
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 40 Positions, 2.54 mm (0.1 in.), Vertical, Eject Latch Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 65863-085LF

Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 40 Positions, 2.54 mm (0.1 in.), Vertical, Eject Latch Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 65863-085LF

Supplier's Site Datasheet
Singapore
Electronic Connector
2027-65863-085LF
Electronic Connector 2027-65863-085LF
40 Pos 2.54mm Header, Straight, Thru-Hole, Gold Plated Product overview: 65863-085LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65863-085LF can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Header, Straight, Thru-Hole, Gold Plated Product overview: 65863-085LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-65863-085LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-3638-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3638-ND
Headers, Male Pins 609-3638-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Product Status: Obsolete Contact Type: Female Socket Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm) Contact Finish - Mating: Gold-Palladium

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Connector Type: Receptacle
Product Status: Obsolete
Contact Type: Female Socket
Fastening Type: Spring Lock
Contact Length - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish - Mating: Gold-Palladium

Buy Now Datasheet
Connector, Header, 40 Position, 2 Row; Connector Systems Amphenol Communications Solutions - 62K6579 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 2 Row; Connector Systems Amphenol Communications Solutions
62K6579
Connector, Header, 40 Position, 2 Row; Connector Systems Amphenol Communications Solutions 62K6579
CONNECTOR, HEADER, 40 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 65863-085LF 2027-65863-085LF 609-3638-ND 62K6579
Product Name Quickie ® Electronic Connector Headers, Male Pins Connectors,Interconnects Connector, Header, 40 Position, 2 Row; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Solder Through Hole
Voltage Rating 1000 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data