"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
32 Pos 2.54mm Socket Strip, Gold, Thru-Hole, Straight Product overview: 6-534206-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534206-6 can be used for catalog matching and distributor lookup.
32 MODII VRT DR CE 100/115
CONN RCPT 32POS 0.1 GOLD PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32946-ND | 316-6-534206-6 | 76AC9810 | 6-534206-6 |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector | 32 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | |
| Number of Contacts | 32 # |