TE Connectivity Standard Edge Connectors 650947-5

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 650947-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
650947-5
Standard Edge Connectors 650947-5
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 96
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
1.5A 250V Electronic Connector
407-650947-5
1.5A 250V Electronic Connector 407-650947-5
96 Pos 3 Row RA Header, 2.54mm Pitch, 1.5A, 250V, Tin/Lead/Gold Product overview: 650947-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650947-5 can be used for catalog matching and distributor lookup.

96 Pos 3 Row RA Header, 2.54mm Pitch, 1.5A, 250V, Tin/Lead/Gold Product overview: 650947-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650947-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 650947-5 - 907711-650947-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 650947-5
907711-650947-5
Backplane Connectors - 650947-5 907711-650947-5
Manufacturer: TE Connectivity Win Source Part Number: 907711-650947-5 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 650947 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: -650947-5-CSI, -650947-5-SI, 6509475, 2266-650947-5, A1279

Manufacturer: TE Connectivity
Win Source Part Number: 907711-650947-5
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 650947
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -650947-5-CSI, -650947-5-SI, 6509475, 2266-650947-5, A1279

Buy Now Datasheet
DIN 41612 - A1279-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1279-ND
DIN 41612 A1279-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Pin & Socket Connectors - 650947-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650947-5
Pin & Socket Connectors 650947-5
096 EURO TYPE C PIN ST ASSY

096 EURO TYPE C PIN ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650947-5
Pin & Socket Connectors 650947-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
DIN 41612 Connectors - 7200702 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200702
DIN 41612 Connectors 7200702
TE Connectivity 650947-5

TE Connectivity 650947-5

Supplier's Site
DIN 41612 Connectors - 7200702P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200702P
DIN 41612 Connectors 7200702P
TE Connectivity 650947-5

TE Connectivity 650947-5

Supplier's Site
DIN 41612 Connectors - 1355179 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1355179
DIN 41612 Connectors 1355179
TE Connectivity 650947-5

TE Connectivity 650947-5

Supplier's Site
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 93F5046 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
93F5046
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 93F5046
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: No

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 650947-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650947-5
Backplane Connectors - DIN 41612 650947-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650947-5 407-650947-5 907711-650947-5 A1279-ND 650947-5 7200702 7200702P 93F5046 650947-5
Product Name Standard Edge Connectors 1.5A 250V Electronic Connector Backplane Connectors - 650947-5 DIN 41612 Pin & Socket Connectors DIN 41612 Connectors DIN 41612 Connectors Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector Plug, Male Pins DIN Connector DIN Connector DIN Connector
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through hole
Current Rating 3.0 amps 1.5 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data