048 EURO TYPE R RECEPT BL ASSY
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)
Contact Finish Thickness: 100μin (2.54μm)
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-1
Conn DIN 41612 RCP 48 POS 2.54mm Solder RA Thru-Hole Product overview: 650893-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650893-4 can be used for catalog matching and distributor lookup.
CONN DIN RECEPT 48POS RT ANG PCB
048 EURO TYPE R RECEPT BL ASSY ROHS COMPLIANT: NO
650893-4 - 048 EURO TYPE R RECEPT BL ASSY ROHS COMPLIANT: NO
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 650893-4 | A29042-ND | 407-650893-4 | 650893-4 | 93F5088 | |
| Product Name | Pin & Socket Connectors | DIN 41612 | Connectors,Interconnects | Electronic Connector | Backplane Connectors - DIN 41612 | 048 Euro Type R Recept Bl Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Receptacle, Female Sockets |