Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 14 Positions, 2.54 mm (0.1 in.), Right Angle, Eject Latch Header 30μin/0.76um Au/GXT Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 65823-055LF
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
QKE HDR-65823-055LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 65823-055LF | 609-65823-055LF-ND | 72K2846 |
| Product Name | Quickie ® | Headers, Male Pins | Qke Hdr-65823-055Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1000 volts |