TE Connectivity Eurocard Connectors 650874-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650874-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650874-5
Eurocard Connectors 650874-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Power or Coaxial Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 40
  • Number of Positions : 120
  • Number of Power or Coaxial Positions : 120
  • Number of Rows : 3
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 650874-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650874-5
Pin & Socket Connectors 650874-5
120 EURO TYPE R RECEPT ASSY

120 EURO TYPE R RECEPT ASSY

Buy Now
Singapore, Singapore
Electronic Connector
407-650874-5
Electronic Connector 407-650874-5
120 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 650874-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650874-5 can be used for catalog matching and distributor lookup.

120 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 650874-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650874-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A1273-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1273-ND
DIN 41612 A1273-ND
120 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

120 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 650874-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650874-5
Backplane Connectors - DIN 41612 650874-5
CONN DIN RCPT 120POS PCB RA GOLD

CONN DIN RCPT 120POS PCB RA GOLD

Supplier's Site Datasheet
120 Euro Type R Recept Assy Rohs Compliant Amp - Te Connectivity - 34B1355 - Newark, An Avnet Company
Chicago, IL, United States
120 Euro Type R Recept Assy Rohs Compliant Amp - Te Connectivity
34B1355
120 Euro Type R Recept Assy Rohs Compliant Amp - Te Connectivity 34B1355
120 EURO TYPE R RECEPT ASSY ROHS COMPLIANT: NO

120 EURO TYPE R RECEPT ASSY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 650874-5 650874-5 407-650874-5 A1273-ND 650874-5 34B1355
Product Name Eurocard Connectors Pin & Socket Connectors Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 120 Euro Type R Recept Assy Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data