TE Connectivity Headers, Receptacles, Female Sockets 6-535541-8

Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32926-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32926-ND
Headers, Receptacles, Female Sockets A32926-ND
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
2A 750V Electronic Connector
316-6-535541-8
2A 750V Electronic Connector 316-6-535541-8
20 Pos 1R 2.54mm Pitch Vertical Header Receptacle, 2A, 750V Product overview: 6-535541-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-535541-8 can be used for catalog matching and distributor lookup.

20 Pos 1R 2.54mm Pitch Vertical Header Receptacle, 2A, 750V Product overview: 6-535541-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-535541-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 6-535541-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
6-535541-8
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 6-535541-8
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 20 Position, 1Row; Connector Systems Amp - Te Connectivity - 52K3807 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20 Position, 1Row; Connector Systems Amp - Te Connectivity
52K3807
Board-Board Connector Receptacle, 20 Position, 1Row; Connector Systems Amp - Te Connectivity 52K3807
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site
20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity - 76AC9818 - Newark, An Avnet Company
Chicago, IL, United States
20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity
76AC9818
20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity 76AC9818
20 MODIV VRT SR CE 100/115

20 MODIV VRT SR CE 100/115

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32926-ND 316-6-535541-8 6-535541-8 52K3807 76AC9818
Product Name Headers, Receptacles, Female Sockets 2A 750V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 20 Position, 1Row; Connector Systems Amp - Te Connectivity 20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Current Rating 2.0 amps 2.0 amps 2.0 amps
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data