TE Connectivity Eurocard Connectors 650918-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650918-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650918-5
Eurocard Connectors 650918-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Power or Coaxial Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 1.5A Electronic Connector
407-650918-5
Through-Hole 1.5A Electronic Connector 407-650918-5
48 Pos 3 Row 2.54mm Pitch Header, Straight, Through Hole, 1.5A, Gold/Tin/Lead Product overview: 650918-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650918-5 can be used for catalog matching and distributor lookup.

48 Pos 3 Row 2.54mm Pitch Header, Straight, Through Hole, 1.5A, Gold/Tin/Lead Product overview: 650918-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650918-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A1243-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1243-ND
DIN 41612 A1243-ND
48 Position Din Connector Plug, Male Pins Gold Through Hole

48 Position Din Connector Plug, Male Pins Gold Through Hole

Buy Now Datasheet
Pin & Socket Connectors - 650918-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650918-5
Pin & Socket Connectors 650918-5
048 EURO TYPE R PIN AP ASSY

048 EURO TYPE R PIN AP ASSY

Buy Now
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity - 93F5104 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity
93F5104
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity 93F5104
DIN 41612 PCB CONNECTOR, PLUG, 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: No

DIN 41612 PCB CONNECTOR, PLUG, 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site
Backplane Connectors - DIN 41612 - 650918-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650918-5
Backplane Connectors - DIN 41612 650918-5
CONN DIN PLUG 48POS PCB GOLD

CONN DIN PLUG 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650918-5 407-650918-5 A1243-ND 650918-5 93F5104 650918-5
Product Name Eurocard Connectors Through-Hole 1.5A Electronic Connector DIN 41612 Pin & Socket Connectors Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector
Termination Through Hole - Press-Fit Solder
Mounting Board Mount Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data