TE Connectivity Headers, Receptacles, Female Sockets 6-535541-6

Description
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32925-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32925-ND
Headers, Receptacles, Female Sockets A32925-ND
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
316-6-535541-6
2A Electronic Connector 316-6-535541-6
18 Pos 2.54mm Gold Socket Header, Straight, Thru-Hole, 2A Product overview: 6-535541-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-535541-6 can be used for catalog matching and distributor lookup.

18 Pos 2.54mm Gold Socket Header, Straight, Thru-Hole, 2A Product overview: 6-535541-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-535541-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 6-535541-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
6-535541-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 6-535541-6
CONN RCPT 18POS 0.1 GOLD PCB

CONN RCPT 18POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 18 Position, 1Row; Connector Systems Amp - Te Connectivity - 16M3400 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 18 Position, 1Row; Connector Systems Amp - Te Connectivity
16M3400
Board-Board Connector Receptacle, 18 Position, 1Row; Connector Systems Amp - Te Connectivity 16M3400
BOARD-BOARD CONNECTOR RECEPTACLE, 18 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 18 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32925-ND 316-6-535541-6 6-535541-6 16M3400
Product Name Headers, Receptacles, Female Sockets 2A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 18 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Current Rating 2.0 amps 2.0 amps 2.0 amps
Number of Contacts 18 #
Unlock Full Specs
to access all available technical data